Dialight Corp. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5710131F 5710131F

Description
Manufacturer: Dialight Win Source Part Number: 1000827-5710131F Packaging: Bulk Color: Red (x 1), Yellow (x 1) Voltage Rating: 2V Red, 2.1V Yellow Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 70° Millicandela Rating: 15mcd Red, 8mcd Yellow Lens Style/Size: Round with Domed Top, 1.80mm Wavelength - Peak: 627nm, 590nm Current: 20mA Lens Type: Diffused, Tinted Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1000827-5710131F Packaging: Bulk Color: Red (x 1), Yellow (x 1) Voltage Rating: 2V Red, 2.1V Yellow Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 70° Millicandela Rating: 15mcd Red, 8mcd Yellow Lens Style/Size: Round with Domed Top, 1.80mm Wavelength - Peak: 627nm, 590nm Current: 20mA Lens Type: Diffused, Tinted Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5710131F
1000827-5710131F
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5710131F 1000827-5710131F
Manufacturer: Dialight Win Source Part Number: 1000827-5710131F Packaging: Bulk Color: Red (x 1), Yellow (x 1) Voltage Rating: 2V Red, 2.1V Yellow Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 70° Millicandela Rating: 15mcd Red, 8mcd Yellow Lens Style/Size: Round with Domed Top, 1.80mm Wavelength - Peak: 627nm, 590nm Current: 20mA Lens Type: Diffused, Tinted Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Dialight
Win Source Part Number: 1000827-5710131F
Packaging: Bulk
Color: Red (x 1), Yellow (x 1)
Voltage Rating: 2V Red, 2.1V Yellow
Mounting: Through Hole, Right Angle
Configuration: 2 High
Viewing Angle: 70°
Millicandela Rating: 15mcd Red, 8mcd Yellow
Lens Style/Size: Round with Domed Top, 1.80mm
Wavelength - Peak: 627nm, 590nm
Current: 20mA
Lens Type: Diffused, Tinted
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1000827-5710131F
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5710131F
LED Type Red; Yellow; Multi-Colored; Red (x 1), Yellow (x 1)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Surface Mount Auto Focus Lamp - ASMT-FJ10-ADH00 - Broadcom Inc.
Specs
LED Package: SMT Lamp
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details