Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
DIALIGHT CORP.
5710122F -- LED 2MM BI-LEVEL GRN/GRN DIFF
Dialight Corp.
LED 2MM BI-LEVEL GRN/GRN DIFF
5710122F
Description
LED 2MM BI-LEVEL GRN/GRN DIFF
Utmel Electronic Limited
Done
Description
LED 2MM BI-LEVEL GRN/GRN DIFF
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
LED 2MM BI-LEVEL GRN/GRN DIFF
204-5710122F
LED 2MM BI-LEVEL GRN/GRN DIFF
204-5710122F
LED 2MM BI-LEVEL GRN/GRN DIFF
LED 2MM BI-LEVEL GRN/GRN DIFF
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Light Emitting Diodes (LED)
Product Number
204-5710122F
Product Name
LED 2MM BI-LEVEL GRN/GRN DIFF
LED Package:
2mm
LED Type
Green; Green (x 2)
Peak Wavelength
565 nm (5650 Å)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
LED Arrays
2169854
Specs
LED Type
Green; Green
Array
Array
Number of Array Elements
1
View Details
ROHM Semiconductor GmbH
Reverse mount available chip LED
SML-811UT(C)
Specs
LED Package:
3.4x1.25 (t=1.1)
LED Type
Red
Peak Wavelength
620 nm (6200 Å)
View Details
2
suppliers
OSRAM SYLVANIA, Inc.
Cluster LED
L4LRE/24V/835/NS/10IN/70496
Specs
Viewing Angle
120 degrees
View Details