Dialight Corp. Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 5700100111F

Description
Manufacturer: Dialight Win Source Part Number: 1331739-5700100111F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Red (x 3) Voltage Rating: 2V Standard Package: 25 Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 38° Millicandela Rating: 12.6mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused, Tinted Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 570-0100-111F,350-18 07 Base Product Number: 5700100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1331739-5700100111F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Red (x 3) Voltage Rating: 2V Standard Package: 25 Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 38° Millicandela Rating: 12.6mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused, Tinted Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 570-0100-111F,350-18 07 Base Product Number: 5700100 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1331739-5700100111F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1331739-5700100111F
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1331739-5700100111F
Manufacturer: Dialight Win Source Part Number: 1331739-5700100111F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Red (x 3) Voltage Rating: 2V Standard Package: 25 Mounting: Through Hole, Right Angle Configuration: 3 High Viewing Angle: 38° Millicandela Rating: 12.6mcd Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused, Tinted Lens Style: Round with Domed Top Lens Size: 2.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 570-0100-111F,350-18 07 Base Product Number: 5700100 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331739-5700100111F
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Packaging: Bulk
Color: Red (x 3)
Voltage Rating: 2V
Standard Package: 25
Mounting: Through Hole, Right Angle
Configuration: 3 High
Viewing Angle: 38°
Millicandela Rating: 12.6mcd
Wavelength - Peak: 635nm
Current: 20mA
Lens Type: Diffused, Tinted
Lens Style: Round with Domed Top
Lens Size: 2.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 570-0100-111F,350-1807
Base Product Number: 5700100
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1331739-5700100111F
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Red (x 3)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 160 degrees
View Details