Dialight Corp. LED CBI 3MM BI-LEVEL GRN,ORN 5690112700F

Description
LED CBI 3MM BI-LEVEL GRN,ORN
Description
LED CBI 3MM BI-LEVEL GRN,ORN

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM BI-LEVEL GRN,ORN - 204-5690112700F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM BI-LEVEL GRN,ORN
204-5690112700F
LED CBI 3MM BI-LEVEL GRN,ORN 204-5690112700F
LED CBI 3MM BI-LEVEL GRN,ORN

LED CBI 3MM BI-LEVEL GRN,ORN

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5690112700F
Product Name LED CBI 3MM BI-LEVEL GRN,ORN
LED Type Orange; Green; Green (x 1), Orange (x 1)
Peak Wavelength 565 to 600 nm (5650 to 6000 Å)
Viewing Angle 60 degrees
Luminous Intensity 7.4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Chip LED with reflector - SML-012YT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details