Dialight Corp. LED CBI 3MM 4X1 R/G,X,Y/G,R/G 5680701041F

Description
LED CBI 3MM 4X1 R/G,X,Y/G,R/G
Description
LED CBI 3MM 4X1 R/G,X,Y/G,R/G

Suppliers

Company
Product
Description
Supplier Links
LED CBI 3MM 4X1 R/G,X,Y/G,R/G - 204-5680701041F - Utmel Electronic Limited
Hong Kong, China
LED CBI 3MM 4X1 R/G,X,Y/G,R/G
204-5680701041F
LED CBI 3MM 4X1 R/G,X,Y/G,R/G 204-5680701041F
LED CBI 3MM 4X1 R/G,X,Y/G,R/G

LED CBI 3MM 4X1 R/G,X,Y/G,R/G

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5680701041F
Product Name LED CBI 3MM 4X1 R/G,X,Y/G,R/G
LED Package: 3mm
LED Type Red; Yellow; Green; Green, Red (x 2), Green, Yellow (x 1), Blank (x 1)
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 516-AAMD-CB33-STB02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details