Dialight Corp. LED 3HI 3MM YEL/GRN BICLR PC MNT 5640700444F

Description
LED 3HI 3MM YEL/GRN BICLR PC MNT
Description
LED 3HI 3MM YEL/GRN BICLR PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 3HI 3MM YEL/GRN BICLR PC MNT - 204-5640700444F - Utmel Electronic Limited
Hong Kong, China
LED 3HI 3MM YEL/GRN BICLR PC MNT
204-5640700444F
LED 3HI 3MM YEL/GRN BICLR PC MNT 204-5640700444F
LED 3HI 3MM YEL/GRN BICLR PC MNT

LED 3HI 3MM YEL/GRN BICLR PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5640700444F
Product Name LED 3HI 3MM YEL/GRN BICLR PC MNT
LED Package: 3mm
LED Type Yellow; Green; Green, Yellow (x 3)
Peak Wavelength 565 to 585 nm (5650 to 5850 Å)
Viewing Angle 80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
LED White Lighting - ASMT-MW00-NHJ00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details