Dialight Corp. LED 3HI 3MM RED/GRN BICLR PC MNT 5640700111F

Description
LED 3HI 3MM RED/GRN BICLR PC MNT
Description
LED 3HI 3MM RED/GRN BICLR PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 3HI 3MM RED/GRN BICLR PC MNT - 204-5640700111F - Utmel Electronic Limited
Hong Kong, China
LED 3HI 3MM RED/GRN BICLR PC MNT
204-5640700111F
LED 3HI 3MM RED/GRN BICLR PC MNT 204-5640700111F
LED 3HI 3MM RED/GRN BICLR PC MNT

LED 3HI 3MM RED/GRN BICLR PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5640700111F
Product Name LED 3HI 3MM RED/GRN BICLR PC MNT
LED Package: 3mm
LED Type Red; Green; Green, Red (x 3)
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
2-color type mini-mold chip LED - SML-D22MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 620 nm (5700 to 6200 Å)
View Details
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details