Dialight Corp. LED 3HI 3MM RED/YEL/GRN PC MNT 5640100132F

Description
LED 3HI 3MM RED/YEL/GRN PC MNT
Description
LED 3HI 3MM RED/YEL/GRN PC MNT

Suppliers

Company
Product
Description
Supplier Links
LED 3HI 3MM RED/YEL/GRN PC MNT - 204-5640100132F - Utmel Electronic Limited
Hong Kong, China
LED 3HI 3MM RED/YEL/GRN PC MNT
204-5640100132F
LED 3HI 3MM RED/YEL/GRN PC MNT 204-5640100132F
LED 3HI 3MM RED/YEL/GRN PC MNT

LED 3HI 3MM RED/YEL/GRN PC MNT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5640100132F
Product Name LED 3HI 3MM RED/YEL/GRN PC MNT
LED Type Red; Yellow; Green; Green (x 1), Red (x 1), Yellow (x 1)
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
Viewing Angle 60 degrees
Luminous Intensity 10 to 12.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMD-FWG3-NPTJ6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers