Dialight Corp. Optics - LEDs - Light Pipes - 564-0100-102F 564-0100-102F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114204-564-0100-102 F Packaging: Bulk Color: Green, Red Voltage Rating: 2 V Luminous Intensity: 10 mcd Viewing Angle: 60 ° Current: 20 mA Number of Pins: 6 Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Colored, Diffused, Tinted Alternative Parts (Cross-Reference): 5640100102F; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 100 °C
Request a Quote
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114204-564-0100-102 F Packaging: Bulk Color: Green, Red Voltage Rating: 2 V Luminous Intensity: 10 mcd Viewing Angle: 60 ° Current: 20 mA Number of Pins: 6 Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Colored, Diffused, Tinted Alternative Parts (Cross-Reference): 5640100102F; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 100 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 564-0100-102F - 1114204-564-0100-102F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 564-0100-102F
1114204-564-0100-102F
Optics - LEDs - Light Pipes - 564-0100-102F 1114204-564-0100-102F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114204-564-0100-102 F Packaging: Bulk Color: Green, Red Voltage Rating: 2 V Luminous Intensity: 10 mcd Viewing Angle: 60 ° Current: 20 mA Number of Pins: 6 Categories: Optics - LEDs - Light Pipes Number of LEDs: 2 Lens Style: Colored, Diffused, Tinted Alternative Parts (Cross-Reference): 5640100102F; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 100 °C

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114204-564-0100-102F
Packaging: Bulk
Color: Green, Red
Voltage Rating: 2 V
Luminous Intensity: 10 mcd
Viewing Angle: 60 °
Current: 20 mA
Number of Pins: 6
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 2
Lens Style: Colored, Diffused, Tinted
Alternative Parts (Cross-Reference): 5640100102F;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 100 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1114204-564-0100-102F
Product Name Optics - LEDs - Light Pipes - 564-0100-102F
LED Type Red; Green; Multi-Colored; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details