INDICATOR, LED PCB, 5MM, YELLOW, 2.2V; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:140mcd; Forward Voltage:2.2V; Viewing Angle:24°; Height:25.4mm; Width:5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 30K3372 |
| Product Name | Indicator, Led Pcb, 5Mm, Yellow, 2.2V; Led Color Dialight |
| LED Package: | T-1 3/4 (5mm) |
| LED Type | Yellow; Yellow |
| Viewing Angle | 24 degrees |