Dialight Corp. Indicator, Led Pcb, 2.5X7Mm, Green, 2.3V; Led Color Dialight 561-4201-055F

Description
INDICATOR, LED PCB, 2.5X7MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2.5mm x 7mm; Forward Current If:20mA; Luminous Intensity:2.5mcd; Forward Voltage:2.3V; Viewing Angle:100°; Height:14mmRoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2.5X7MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2.5mm x 7mm; Forward Current If:20mA; Luminous Intensity:2.5mcd; Forward Voltage:2.3V; Viewing Angle:100°; Height:14mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2.5X7Mm, Green, 2.3V; Led Color Dialight - 30K3325 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2.5X7Mm, Green, 2.3V; Led Color Dialight
30K3325
Indicator, Led Pcb, 2.5X7Mm, Green, 2.3V; Led Color Dialight 30K3325
INDICATOR, LED PCB, 2.5X7MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2.5mm x 7mm; Forward Current If:20mA; Luminous Intensity:2.5mcd; Forward Voltage:2.3V; Viewing Angle:100°; Height:14mmRoHS Compliant: Yes

INDICATOR, LED PCB, 2.5X7MM, GREEN, 2.3V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2.5mm x 7mm; Forward Current If:20mA; Luminous Intensity:2.5mcd; Forward Voltage:2.3V; Viewing Angle:100°; Height:14mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3325
Product Name Indicator, Led Pcb, 2.5X7Mm, Green, 2.3V; Led Color Dialight
LED Package: 2.5mm x 7mm
LED Type Green; Green
Viewing Angle 100 degrees
Luminous Intensity 2.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Oval LED lamps - SLI-430MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers