Dialight Corp. Indicator, Led Pcb, 5Mm, Green, 2V; Led Color Dialight 561-2201-060F

Description
INDICATOR, LED PCB, 5MM, GREEN, 2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:32mcd; Forward Voltage:2V; Viewing Angle:50°; Height:15.2mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, GREEN, 2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:32mcd; Forward Voltage:2V; Viewing Angle:50°; Height:15.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Green, 2V; Led Color Dialight - 30K3276 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Green, 2V; Led Color Dialight
30K3276
Indicator, Led Pcb, 5Mm, Green, 2V; Led Color Dialight 30K3276
INDICATOR, LED PCB, 5MM, GREEN, 2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:32mcd; Forward Voltage:2V; Viewing Angle:50°; Height:15.2mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, GREEN, 2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:32mcd; Forward Voltage:2V; Viewing Angle:50°; Height:15.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3276
Product Name Indicator, Led Pcb, 5Mm, Green, 2V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 50 degrees
Luminous Intensity 32 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED White Lighting - 516-2680-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
2 suppliers
IDEA, Inc.
Specs
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 130 degrees
View Details