Dialight Corp. Indicator, Led Pcb, 5Mm, Green, 2V; Led Color Dialight 561-2201-050F

Description
INDICATOR, LED PCB, 5MM, GREEN, 2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:32mcd; Forward Voltage:2V; Viewing Angle:50°; Height:12.7mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, GREEN, 2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:32mcd; Forward Voltage:2V; Viewing Angle:50°; Height:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Green, 2V; Led Color Dialight - 30K3275 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Green, 2V; Led Color Dialight
30K3275
Indicator, Led Pcb, 5Mm, Green, 2V; Led Color Dialight 30K3275
INDICATOR, LED PCB, 5MM, GREEN, 2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:32mcd; Forward Voltage:2V; Viewing Angle:50°; Height:12.7mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, GREEN, 2V; LED Color:Green; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:32mcd; Forward Voltage:2V; Viewing Angle:50°; Height:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3275
Product Name Indicator, Led Pcb, 5Mm, Green, 2V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Viewing Angle 50 degrees
Luminous Intensity 32 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
High Brightness Black Body PLCC-4 Tricolor LED - ASMB-MTC1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Multi-Colored
Peak Wavelength 634 to 465 nm (6340 to 4650 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details