Dialight Corp. Optics - LEDs - Light Pipes - 561-2101-060F 561-2101-060F

Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160440-561-2101-060 F Packaging: Bulk Color: Red Voltage Rating: 2.2 V Length: 7.14 mm Number of Elements: 1 Forward Voltage: 2.2 V Luminous Intensity: 7 mcd Power Dissipation: 135 mW Forward Current: 25 mA Reverse Voltage: 5 V Viewing Angle: 60 ° Height: 15.2 mm Current: 10 mA Number of Pins: 2 Wavelength: 635 nm Width: 5 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Diffused Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 7.14 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8541402000, 8541402000 Element Configuration: Single Test Current: 10 mA Max Operating Temperature: 100 °C Illumination Color: Red
Request a Quote Datasheet
Description
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160440-561-2101-060 F Packaging: Bulk Color: Red Voltage Rating: 2.2 V Length: 7.14 mm Number of Elements: 1 Forward Voltage: 2.2 V Luminous Intensity: 7 mcd Power Dissipation: 135 mW Forward Current: 25 mA Reverse Voltage: 5 V Viewing Angle: 60 ° Height: 15.2 mm Current: 10 mA Number of Pins: 2 Wavelength: 635 nm Width: 5 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Diffused Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 7.14 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8541402000, 8541402000 Element Configuration: Single Test Current: 10 mA Max Operating Temperature: 100 °C Illumination Color: Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - 561-2101-060F - 1160440-561-2101-060F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 561-2101-060F
1160440-561-2101-060F
Optics - LEDs - Light Pipes - 561-2101-060F 1160440-561-2101-060F
Manufacturer: Dialight Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160440-561-2101-060 F Packaging: Bulk Color: Red Voltage Rating: 2.2 V Length: 7.14 mm Number of Elements: 1 Forward Voltage: 2.2 V Luminous Intensity: 7 mcd Power Dissipation: 135 mW Forward Current: 25 mA Reverse Voltage: 5 V Viewing Angle: 60 ° Height: 15.2 mm Current: 10 mA Number of Pins: 2 Wavelength: 635 nm Width: 5 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Diffused Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 7.14 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8541402000, 8541402000 Element Configuration: Single Test Current: 10 mA Max Operating Temperature: 100 °C Illumination Color: Red

Manufacturer: Dialight
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160440-561-2101-060F
Packaging: Bulk
Color: Red
Voltage Rating: 2.2 V
Length: 7.14 mm
Number of Elements: 1
Forward Voltage: 2.2 V
Luminous Intensity: 7 mcd
Power Dissipation: 135 mW
Forward Current: 25 mA
Reverse Voltage: 5 V
Viewing Angle: 60 °
Height: 15.2 mm
Current: 10 mA
Number of Pins: 2
Wavelength: 635 nm
Width: 5 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Diffused
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 7.14 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8541402000, 8541402000
Element Configuration: Single
Test Current: 10 mA
Max Operating Temperature: 100 °C
Illumination Color: Red

Buy Now
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight - 30K3268 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight
30K3268
Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight 30K3268
INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:15.2mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED, 2.2V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Luminous Intensity:7mcd; Forward Voltage:2.2V; Viewing Angle:60°; Height:15.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1160440-561-2101-060F 30K3268
Product Name Optics - LEDs - Light Pipes - 561-2101-060F Indicator, Led Pcb, 5Mm, Red, 2.2V; Led Color Dialight
LED Type Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 7 milliCandela 7 milliCandela
Forward Current 25 milliamps 10 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MY62-NEG00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details