Dialight Corp. Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight 561-1101-100F

Description
INDICATOR, LED PCB, 5MM, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:25.4mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 5MM, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight - 30K3254 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight
30K3254
Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight 30K3254
INDICATOR, LED PCB, 5MM, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:25.4mm RoHS Compliant: Yes

INDICATOR, LED PCB, 5MM, RED, 1.8V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Luminous Intensity:2mcd; Forward Voltage:1.8V; Viewing Angle:50°; Height:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3254
Product Name Indicator, Led Pcb, 5Mm, Red, 1.8V; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 50 degrees
Luminous Intensity 2 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - 67-2225-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers