Dialight Corp. Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight 561-1002-050F

Description
INDICATOR, LED PANEL MOUNT, 5MM, BLUE; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:650mcd; Forward Voltage:3.6V; Viewing Angle:30°; Height:12.2mm RoHS Compliant: Yes
Description
INDICATOR, LED PANEL MOUNT, 5MM, BLUE; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:650mcd; Forward Voltage:3.6V; Viewing Angle:30°; Height:12.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight - 30K3243 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight
30K3243
Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight 30K3243
INDICATOR, LED PANEL MOUNT, 5MM, BLUE; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:650mcd; Forward Voltage:3.6V; Viewing Angle:30°; Height:12.2mm RoHS Compliant: Yes

INDICATOR, LED PANEL MOUNT, 5MM, BLUE; LED Color:Blue; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Luminous Intensity:650mcd; Forward Voltage:3.6V; Viewing Angle:30°; Height:12.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3243
Product Name Indicator, Led Panel Mount, 5Mm, Blue; Led Color Dialight
LED Package: T-1 3/4 (5mm)
LED Type Blue; Blue
Viewing Angle 30 degrees
Luminous Intensity 650 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details