Dialight Corp. Led Panel Indicator, Red, 125Mcd, 2Vdc; Led Color Dialight 559-8100-007F

Description
LED PANEL INDICATOR, RED, 125MCD, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:125mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, RED, 125MCD, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:125mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 125Mcd, 2Vdc; Led Color Dialight - 31AJ3637 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 125Mcd, 2Vdc; Led Color Dialight
31AJ3637
Led Panel Indicator, Red, 125Mcd, 2Vdc; Led Color Dialight 31AJ3637
LED PANEL INDICATOR, RED, 125MCD, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:125mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes

LED PANEL INDICATOR, RED, 125MCD, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:-; Forward Current If:20mA; Luminous Intensity:125mcd; IP / NEMA Rating:-; Product Range:559 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31AJ3637
Product Name Led Panel Indicator, Red, 125Mcd, 2Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QWBF-NKL0E - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4500 to 10000 K
Viewing Angle 120 degrees
View Details
5 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 130 degrees
View Details