Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Dialight 559-2301-003F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:6.3mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:6.3mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Dialight - 30K3020 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Dialight
30K3020
Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Dialight 30K3020
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:6.3mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:6.3mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K3020
Product Name Panel Mount Indicator, Led, 6.35Mm, Yellow, 2.1V; Led Color Dialight
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Flat disc LED lamps - SLR-322MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details