Dialight Corp. Panel Mount Indicator, Led, 6.35Mm, Yellow, 5V; Led Color Dialight 559-0302-007F

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mmRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Yellow, 5V; Led Color Dialight - 30K2968 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Yellow, 5V; Led Color Dialight
30K2968
Panel Mount Indicator, Led, 6.35Mm, Yellow, 5V; Led Color Dialight 30K2968
PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mmRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:6.35mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:559 Series; Bulb Size:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2968
Product Name Panel Mount Indicator, Led, 6.35Mm, Yellow, 5V; Led Color Dialight
LED Package: 5mmRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details