Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight 558-1101-001F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight - 30K2877 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight
30K2877
Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight 30K2877
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 1.8V; LED Color:Red; Operating Voltage:1.7VDC; Mounting Hole Dia:3.96mm; Forward Current If:2mA; Luminous Intensity:1.8mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2877
Product Name Panel Mount Indicator, Led, 3.96Mm, Red, 1.8V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA560EN4T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 523 nm (5230 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details