Dialight Corp. Led Panel Indicator, Green, 3.96Mm, 5Vdc; Led Color Dialight 558-0202-023F

Description
LED PANEL INDICATOR, GREEN, 3.96MM, 5VDC; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:-; Product Range:558 Series RoHS Compliant: Yes
Description
LED PANEL INDICATOR, GREEN, 3.96MM, 5VDC; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:-; Product Range:558 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Green, 3.96Mm, 5Vdc; Led Color Dialight - 94T8331 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 3.96Mm, 5Vdc; Led Color Dialight
94T8331
Led Panel Indicator, Green, 3.96Mm, 5Vdc; Led Color Dialight 94T8331
LED PANEL INDICATOR, GREEN, 3.96MM, 5VDC; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:-; Product Range:558 Series RoHS Compliant: Yes

LED PANEL INDICATOR, GREEN, 3.96MM, 5VDC; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:-; Product Range:558 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8331
Product Name Led Panel Indicator, Green, 3.96Mm, 5Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details