Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Red, 5V; Led Color Dialight 558-0102-001F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:29mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:29mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Red, 5V; Led Color Dialight - 30K2830 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Red, 5V; Led Color Dialight
30K2830
Panel Mount Indicator, Led, 3.96Mm, Red, 5V; Led Color Dialight 30K2830
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:29mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 5V; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:29mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2830
Product Name Panel Mount Indicator, Led, 3.96Mm, Red, 5V; Led Color Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3.2X1.6MM GRN SMD LED - AP3216CGCK - Kingbright Corporation
Specs
LED Package: 1206 LED Height-1.1mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers