Dialight Corp. LED PNL MT 11/16" 5V WT YELLOW 5571702203F

Description
LED PNL MT 11/16" 5V WT YELLOW
Description
LED PNL MT 11/16" 5V WT YELLOW

Suppliers

Company
Product
Description
Supplier Links
LED PNL MT 11/16
Hong Kong, China
LED PNL MT 11/16" 5V WT YELLOW
204-5571702203F
LED PNL MT 11/16" 5V WT YELLOW 204-5571702203F
LED PNL MT 11/16" 5V WT YELLOW

LED PNL MT 11/16" 5V WT YELLOW

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5571702203F
Product Name LED PNL MT 11/16" 5V WT YELLOW
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Circular high-brightness LED lamp - SLA560EN4T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 523 nm (5230 Å)
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details