Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Red, 28V; Led Color Dialight 557-1104-203F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Red, 28V; Led Color Dialight - 33M4307 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Red, 28V; Led Color Dialight
33M4307
Panel Mount Indicator, Led, 17.463Mm, Red, 28V; Led Color Dialight 33M4307
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4307
Product Name Panel Mount Indicator, Led, 17.463Mm, Red, 28V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241902-SML-LX1206USBC-TR - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
4 suppliers