Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Red, 28V; Led Color Dialight 557-1104-203

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Red, 28V; Led Color Dialight - 93F4202 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Red, 28V; Led Color Dialight
93F4202
Panel Mount Indicator, Led, 17.463Mm, Red, 28V; Led Color Dialight 93F4202
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 28V; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93F4202
Product Name Panel Mount Indicator, Led, 17.463Mm, Red, 28V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
High Brightness LED - CP41B-GFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Round
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details