Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, White, 24V; Led Color Dialight 557-1005-203F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, White, 24V; Led Color Dialight - 33M4303 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, White, 24V; Led Color Dialight
33M4303
Panel Mount Indicator, Led, 17.463Mm, White, 24V; Led Color Dialight 33M4303
PANEL MOUNT INDICATOR, LED, 17.463MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, WHITE, 24V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4303
Product Name Panel Mount Indicator, Led, 17.463Mm, White, 24V; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red
Viewing Angle 120 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details