Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, White, 12V; Led Color Dialight 557-1003-203F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, WHITE, 12V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, WHITE, 12V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, White, 12V; Led Color Dialight - 33M4300 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, White, 12V; Led Color Dialight
33M4300
Panel Mount Indicator, Led, 17.463Mm, White, 12V; Led Color Dialight 33M4300
PANEL MOUNT INDICATOR, LED, 17.463MM, WHITE, 12V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, WHITE, 12V; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4300
Product Name Panel Mount Indicator, Led, 17.463Mm, White, 12V; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details