Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Blue, 230V; Led Color Dialight 556-3809-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 230V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:7mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 230V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:7mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Blue, 230V; Led Color Dialight - 27T5478 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Blue, 230V; Led Color Dialight
27T5478
Panel Mount Indicator, Led, 25.4Mm, Blue, 230V; Led Color Dialight 27T5478
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 230V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:7mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 230V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:7mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5478
Product Name Panel Mount Indicator, Led, 25.4Mm, Blue, 230V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details