Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight 556-3804-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight - 27T5476 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight
27T5476
Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight 27T5476
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5476
Product Name Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Low Current Emission Type, Yellow Green Surface Mount Chip LED - CSL1901MW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details