Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Cyan, 24V; Led Color Dialight 556-3684-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, CYAN, 24V; LED Color:Cyan; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, CYAN, 24V; LED Color:Cyan; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Cyan, 24V; Led Color Dialight - 27T5466 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Cyan, 24V; Led Color Dialight
27T5466
Panel Mount Indicator, Led, 25.4Mm, Cyan, 24V; Led Color Dialight 27T5466
PANEL MOUNT INDICATOR, LED, 25.4MM, CYAN, 24V; LED Color:Cyan; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, CYAN, 24V; LED Color:Cyan; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5466
Product Name Panel Mount Indicator, Led, 25.4Mm, Cyan, 24V; Led Color Dialight
LED Type Cyan
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Led, High Brightness, Red, 1W, 22Lm; Product Range Lumex - 22M4350 - Newark, An Avnet Company
Specs
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 110 degrees
View Details
Medium Angle TO-46 850 nm Emitter, High-Temperature - OD-850LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details