Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 230V; Led Color Dialight 556-3609-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:25.4mm; Forward Current If:7mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:25.4mm; Forward Current If:7mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 230V; Led Color Dialight - 27T5464 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 230V; Led Color Dialight
27T5464
Panel Mount Indicator, Led, 25.4Mm, Green, 230V; Led Color Dialight 27T5464
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:25.4mm; Forward Current If:7mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 230V; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:25.4mm; Forward Current If:7mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5464
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 230V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Sylvania Backlight 2G Bl02 LED Module Green - MD-OS-BL02-G - ECO Light LED
Specs
LED Type Green
Optical Power Output 300 milliwatts
View Details