Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight 556-3607-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VDC; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VDC; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight - 27T5462 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight
27T5462
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight 27T5462
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VDC; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VDC; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5462
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Small chip LED with reflector - SML-M13YT - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
IR LEDs - 2758952 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Optical Power Output 50 milliwatts
View Details