Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
BROADCOM INC.
AERD-N2BB-00010 -- IR LEDS
Broadcom Inc.
IR LEDs
AERD-N2BB-00010
Description
IR SMT Lamps, 880nm, 18deg
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
IR SMT Lamps, 880nm, 18deg
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2758952
IR LEDs
2758952
IR SMT Lamps, 880nm, 18deg
IR SMT Lamps, 880nm, 18deg
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2758952P
IR LEDs
2758952P
IR SMT Lamps, 880nm, 18deg
IR SMT Lamps, 880nm, 18deg
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
2758951
IR LEDs
2758951
IR SMT Lamps, 880nm, 18deg
IR SMT Lamps, 880nm, 18deg
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Light Emitting Diodes (LED)
Product Number
2758952
Product Name
IR LEDs
LED Type
Infrared
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
LED Arrays
1946421
Specs
LED Type
White; Neutral white
Array
Array
Number of Array Elements
1
View Details
Broadcom Inc.
High Brightness Tall Black Surface PLCC6 Tricolor LED
ASMB-TTB0-0A3A2
Specs
LED Package:
PLCC-6
LED Type
Multi-Colored
Peak Wavelength
464 to 635 nm (4640 to 6350 Å)
View Details
4
suppliers
Lumileds
LED White Lighting
L128-2790SA35A00A1
Specs
LED Package:
1411 (3528 Metric)
LED Type
White
Color Temperature
2700 K
View Details