Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight 556-3604-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight - 33M4268 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight
33M4268
Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight 33M4268
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4268
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 1000 milliwatts
Array Array
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details