Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, White, 37.5V; Led Color Dialight 556-3008-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 37.5V; LED Color:White; Mounting Hole Dia:25.4mm; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 37.5V; LED Color:White; Mounting Hole Dia:25.4mm; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 556 Series Panel Mount Indicator is designed for a 1-inch mounting hole and features a white LED with a forward voltage of 37.5V. It is rated for use in Class I, Division 2 hazardous locations, making it suitable for applications in industries such as oil and gas, mining, and chemicals. The indicator is watertight with a NEMA 4X IP66 rating, ensuring protection against dust and water ingress. This product utilizes InGaN and AlInGaP technologies for high light output and has a long operational life of up to 100,000 hours. The housing is made of nickel-plated brass, and the lens is constructed from polycarbonate, providing durability in outdoor environments. The operating temperature range is from -30°C to +85°C, with a storage temperature range of -40°C to +100°C. The maximum mounting torque is 40 in./lb., and it includes polarity marking for easy installation.

Datasheet Summary
Powered by GS/AI

The 556 Series Panel Mount Indicator is designed for a 1-inch mounting hole and features a white LED with a forward voltage of 37.5V. It is rated for use in Class I, Division 2 hazardous locations, making it suitable for applications in industries such as oil and gas, mining, and chemicals. The indicator is watertight with a NEMA 4X IP66 rating, ensuring protection against dust and water ingress. This product utilizes InGaN and AlInGaP technologies for high light output and has a long operational life of up to 100,000 hours. The housing is made of nickel-plated brass, and the lens is constructed from polycarbonate, providing durability in outdoor environments. The operating temperature range is from -30°C to +85°C, with a storage temperature range of -40°C to +100°C. The maximum mounting torque is 40 in./lb., and it includes polarity marking for easy installation.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, White, 37.5V; Led Color Dialight - 27T5449 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, White, 37.5V; Led Color Dialight
27T5449
Panel Mount Indicator, Led, 25.4Mm, White, 37.5V; Led Color Dialight 27T5449
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 37.5V; LED Color:White; Mounting Hole Dia:25.4mm; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 37.5V; LED Color:White; Mounting Hole Dia:25.4mm; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5449
Product Name Panel Mount Indicator, Led, 25.4Mm, White, 37.5V; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series chip LED - SML-D12W8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers
LED Color Lighting - 516-4335-2-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Blue
Viewing Angle 130 degrees
View Details
2 suppliers