Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, White, 72V; Led Color Dialight 556-3006-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 72V; LED Color:White; Mounting Hole Dia:25.4mm; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 72V; LED Color:White; Mounting Hole Dia:25.4mm; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, White, 72V; Led Color Dialight - 27T5448 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, White, 72V; Led Color Dialight
27T5448
Panel Mount Indicator, Led, 25.4Mm, White, 72V; Led Color Dialight 27T5448
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 72V; LED Color:White; Mounting Hole Dia:25.4mm; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 72V; LED Color:White; Mounting Hole Dia:25.4mm; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5448
Product Name Panel Mount Indicator, Led, 25.4Mm, White, 72V; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-4080SA35A00F1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details