Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Orange, 125V; Led Color Dialight 556-1905-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 125V; LED Color:Orange; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 125V; LED Color:Orange; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Orange, 125V; Led Color Dialight - 27T5443 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Orange, 125V; Led Color Dialight
27T5443
Panel Mount Indicator, Led, 25.4Mm, Orange, 125V; Led Color Dialight 27T5443
PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 125V; LED Color:Orange; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 125V; LED Color:Orange; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:500foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5443
Product Name Panel Mount Indicator, Led, 25.4Mm, Orange, 125V; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details