Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight 556-1804-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1200foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1200foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 25.4mm, Blue, 24V (part number 27T5437) is designed for use in hazardous locations classified as Class I, Division 2. It features a watertight seal that meets NEMA 4X and IP66 standards, ensuring durability in outdoor applications exposed to rain, dust, and sunlight. The indicator utilizes multi-LED construction for uniform illumination and has a long operational life of up to 100,000 hours. This product operates at a forward voltage of 24V and a forward current of 32mA, providing a luminous intensity of 1200 foot-lamberts. The housing is made of nickel-plated brass, and the lens is constructed from polycarbonate, making it suitable for various applications including instrument panels, mining equipment, and petrochemical environments. The maximum mounting torque is 40 in./lb, and it can withstand operating temperatures ranging from -30°C to +85°C.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, LED, 25.4mm, Blue, 24V (part number 27T5437) is designed for use in hazardous locations classified as Class I, Division 2. It features a watertight seal that meets NEMA 4X and IP66 standards, ensuring durability in outdoor applications exposed to rain, dust, and sunlight. The indicator utilizes multi-LED construction for uniform illumination and has a long operational life of up to 100,000 hours. This product operates at a forward voltage of 24V and a forward current of 32mA, providing a luminous intensity of 1200 foot-lamberts. The housing is made of nickel-plated brass, and the lens is constructed from polycarbonate, making it suitable for various applications including instrument panels, mining equipment, and petrochemical environments. The maximum mounting torque is 40 in./lb, and it can withstand operating temperatures ranging from -30°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight - 27T5437 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight
27T5437
Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight 27T5437
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1200foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1200foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5437
Product Name Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343DC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details