Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight 556-1804-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:-; Bulb Size:28.5mm RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:-; Bulb Size:28.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight - 33M4219 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight
33M4219
Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight 33M4219
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:-; Bulb Size:28.5mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:-; Bulb Size:28.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4219
Product Name Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight
LED Package: 28.5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
ES4 LED Backlight Module 4 chip- RGB - MD-BW-ES4-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 1400 milliwatts
View Details