Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight 556-1708-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 37.5V; LED Color:Yellow; Operating Voltage:37.5VDC; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 37.5V; LED Color:Yellow; Operating Voltage:37.5VDC; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight - 33M4216 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight
33M4216
Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight 33M4216
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 37.5V; LED Color:Yellow; Operating Voltage:37.5VDC; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 37.5V; LED Color:Yellow; Operating Voltage:37.5VDC; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:2600foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4216
Product Name Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details