Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Yellow, 12V; Led Color Dialight 556-1703-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Yellow, 12V; Led Color Dialight - 33M4210 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Yellow, 12V; Led Color Dialight
33M4210
Panel Mount Indicator, Led, 25.4Mm, Yellow, 12V; Led Color Dialight 33M4210
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4210
Product Name Panel Mount Indicator, Led, 25.4Mm, Yellow, 12V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D13VW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details