Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight 556-1605-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight - 27T5421 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight
27T5421
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight 27T5421
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5421
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-1062-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
4 suppliers