Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight 556-1603-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight - 27T5419 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight
27T5419
Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight 27T5419
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5419
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1103WBBW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 152 milliwatts
View Details
PCB Based Subminiature Lamps - ASMT-BG20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
7 suppliers