Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight 556-1603-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight - 33M4199 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight
33M4199
Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight 33M4199
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4199
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YY(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details