Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight 556-1503-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight - 33M4192 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight
33M4192
Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight 33M4192
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4192
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-343YY3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1049-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details