ROHM Semiconductor USA, LLC LED Indication - Discrete SLR-343YY3F

Description
Yellow 587nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow 587nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR-343YY3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR-343YY3F-ND
LED Indication - Discrete 846-SLR-343YY3F-ND
Yellow 587nm LED Indication - Discrete 2.1V Radial

Yellow 587nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED YELLOW DIFFUSED T/H - 687-SLR-343YY3F - Utmel Electronic Limited
Hong Kong, China
LED YELLOW DIFFUSED T/H
687-SLR-343YY3F
LED YELLOW DIFFUSED T/H 687-SLR-343YY3F
LED YELLOW DIFFUSED T/H

LED YELLOW DIFFUSED T/H

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR-343YY3F
Standard LEDs - Through Hole SLR-343YY3F
Standard LEDs - Through Hole LED-Yellow

Standard LEDs - Through Hole LED-Yellow

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR-343YY3F-ND 687-SLR-343YY3F SLR-343YY3F
Product Name LED Indication - Discrete LED YELLOW DIFFUSED T/H Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow Yellow; Yellow
Peak Wavelength 587 nm (5870 Å) 587 nm (5870 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 10 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Infrared Light Emitting Diode Top View Type - SIR-568ST3F - ROHM Semiconductor USA, LLC
Specs
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 13 degrees
Optical Power Output 13 milliwatts
View Details
2 suppliers
LED Indication - Discrete - 1497-1394-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details