Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight 556-1204-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:40mA; Luminous Intensity:760foot lambert; Forward Voltage:24V; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:40mA; Luminous Intensity:760foot lambert; Forward Voltage:24V; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight - 33M4177 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight
33M4177
Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight 33M4177
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:40mA; Luminous Intensity:760foot lambert; Forward Voltage:24V; Operating Temperature Max:85°C RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 24V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:40mA; Luminous Intensity:760foot lambert; Forward Voltage:24V; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4177
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 24V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT5470D-UY - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Red
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details