Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, White, 125V; Led Color Dialight 556-1005-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 125V; LED Color:White; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 125V; LED Color:White; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, White, 125V; Led Color Dialight - 33M4166 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, White, 125V; Led Color Dialight
33M4166
Panel Mount Indicator, Led, 25.4Mm, White, 125V; Led Color Dialight 33M4166
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 125V; LED Color:White; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 125V; LED Color:White; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9mA; Luminous Intensity:1800foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4166
Product Name Panel Mount Indicator, Led, 25.4Mm, White, 125V; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details
LED Indication - Discrete - AA4040SRC - 111414-AA4040SRC - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 90 degrees
View Details
5 suppliers