Dialight Corp. LED 2MM QUAD 5V VERTICAL GREEN 5555303F

Description
LED 2MM QUAD 5V VERTICAL GREEN
Description
LED 2MM QUAD 5V VERTICAL GREEN

Suppliers

Company
Product
Description
Supplier Links
LED 2MM QUAD 5V VERTICAL GREEN - 204-5555303F - Utmel Electronic Limited
Hong Kong, China
LED 2MM QUAD 5V VERTICAL GREEN
204-5555303F
LED 2MM QUAD 5V VERTICAL GREEN 204-5555303F
LED 2MM QUAD 5V VERTICAL GREEN

LED 2MM QUAD 5V VERTICAL GREEN

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5555303F
Product Name LED 2MM QUAD 5V VERTICAL GREEN
LED Package: 2mm
LED Type Green; Green (x 4)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
High brightness chip LED with reflector - SML-Z14FT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers