Dialight Corp. Indicator, Led Pcb, 2Mm, Red, 24V; Led Color Dialight 555-2008F

Description
INDICATOR, LED PCB, 2MM, RED, 24V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:24V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, 2MM, RED, 24V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:24V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, 2Mm, Red, 24V; Led Color Dialight - 30K2717 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, 2Mm, Red, 24V; Led Color Dialight
30K2717
Indicator, Led Pcb, 2Mm, Red, 24V; Led Color Dialight 30K2717
INDICATOR, LED PCB, 2MM, RED, 24V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:24V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes

INDICATOR, LED PCB, 2MM, RED, 24V; LED Color:Red; No. of LEDs:1LEDs; LED Mounting:Through Hole; Bulb Size:2mm; Forward Current If:3mA; Luminous Intensity:900µcd; Forward Voltage:24V; Viewing Angle:40°; Height:6.35mm; Width:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2717
Product Name Indicator, Led Pcb, 2Mm, Red, 24V; Led Color Dialight
LED Package: 2mm
LED Type Red; Red
Viewing Angle 40 degrees
Luminous Intensity 0.9000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15VW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details